EN
  • EN
  • DE

XC61AN3103MR

Part No XC61AN3103MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412976-XC61AN3103MR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC61AN3103MR CAD Model

Description

The XC61AN3103MR is a voltage detector integrated circuit (IC) manufactured by Torex Semiconductor Ltd. It's specifically designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specific threshold. This function is critical for preventing data corruption and ensuring stable operation of microcontrollers, CPUs, and other sensitive electronic components during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up and brownout conditions, ensuring proper initialization and preventing erratic behavior.
  • CPU Reset Circuits: Ensures a clean reset for CPUs to avoid data corruption and system instability.
  • Power Supply Monitoring: Monitors the voltage level of power supplies and triggers an alarm or shutdown signal when the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Manages battery voltage levels and prevents deep discharge, extending battery life.
  • Industrial Control Systems: Protects critical industrial control systems from voltage irregularities, ensuring reliable and safe operation.

Features

  • High-Precision Voltage Detection: Accurately monitors power supply voltages.
  • Ultra-Low Power Consumption: Minimizes power drain, extending battery life in portable devices.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • Open Drain Output: Allows for flexible interfacing with various microcontroller and CPU architectures.
  • Hysteresis: Prevents output oscillation and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Protects data from being corrupted during power-up or brownout situations.
  • Ensures System Stability: Provides a reliable reset signal to prevent system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Improves System Reliability: Prevents system failures due to voltage fluctuations.

This particular model, the XC61AN3103MR, has a detection voltage of 3.1V (slightly different hysteresis than other models). It is typically packaged in a small surface-mount package, making it well-suited for use in high-density circuit boards. The open drain output requires an external pull-up resistor. It is designed for operation across a wide temperature range, making it suitable for deployment in demanding environmental conditions. The device offers highly accurate and stable detection voltage, which ensures reliable system operation over varying temperature and voltage conditions. It is commonly applied in situations where reliable power management and system reset capability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess