EN
  • EN
  • DE

XC61AN3401MR

Part No XC61AN3401MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412979-XC61AN3401MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN3401MR CAD Model

Description

The XC61AN3401MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This functionality is crucial for protecting microcontrollers, CPUs, and other sensitive electronic components from malfunctioning or experiencing data corruption during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller (MCU) Reset Circuits: Delivers a dependable reset signal to MCUs during power-up and brownout situations, thereby ensuring proper initialization.
  • CPU Reset Circuits: Guarantees a clean reset for CPUs, preventing data corruption and ensuring system stability.
  • Power Supply Monitoring: Monitors the voltage levels of power supplies, activating alarms or shutdown signals when the voltage falls outside the designated range.
  • Battery-Powered Devices: Manages battery voltage, preventing deep discharge and extending battery life.
  • Industrial Control Systems: Protects critical control systems from voltage irregularities, ensuring reliable and safe operations.

Features

  • High-Precision Voltage Detection: Provides accurate monitoring of power supply voltages.
  • Ultra-Low Power Consumption: Minimizes power consumption, thereby extending the battery life of portable devices.
  • Compact Package: Packaged in small, surface-mountable packages suitable for space-constrained applications.
  • Open Drain Output: Offers flexibility in interfacing with a variety of microcontroller and CPU architectures.
  • Hysteresis: Prevents output oscillations and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Protects data from becoming corrupted during power-up or brownout scenarios.
  • Ensures System Stability: Supplies a reliable reset signal, preventing system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies the circuit design process.
  • Enhances System Reliability: Prevents system failures caused by voltage fluctuations.

The XC61AN3401MR is configured with a detection voltage of 3.4V. It's typically housed in a small surface-mount package, making it ideal for high-density circuit boards. The open-drain output requires an external pull-up resistor. Designed for operation across a broad temperature range, this component is suitable for use in demanding environmental conditions. The device offers highly accurate and stable detection, ensuring reliable system performance across varying temperature and voltage conditions. It finds frequent use in applications requiring dependable power management and system reset capabilities.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess