EN
  • EN
  • DE

XC61CC1902PRN

Part No XC61CC1902PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413030-XC61CC1902PRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC1902PRN CAD Model

Description

The XC61CC1902PRN is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. This function is critical for preventing malfunctions and ensuring the stable operation of microcontrollers, memory devices, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors voltage levels in power supplies and triggers an alarm or shutdown if the voltage falls outside acceptable limits.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by detecting low battery voltage and initiating shutdown procedures.
  • Embedded Systems: Ensures stable operation of embedded systems by monitoring the supply voltage and resetting the system in case of undervoltage conditions.
  • Industrial Control Systems: Provides voltage supervision in industrial environments to prevent equipment malfunctions due to voltage fluctuations.

Features

  • High Accuracy Voltage Detection: Precisely monitors the input voltage to ensure reliable reset functionality.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Open Drain Output: Provides flexible interfacing with various logic circuits and microcontrollers.
  • Hysteresis: Prevents oscillations and ensures stable operation, even in noisy environments.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • Stable Operation: Hysteresis prevents false resets caused by noise or minor voltage fluctuations.

The XC61CC1902PRN features a detection voltage of 1.9V. The open drain output requires an external pull-up resistor for proper operation. Its low quiescent current makes it suitable for battery-powered applications where minimizing power consumption is crucial. It is typically available in a small SOT-25 package or similar.

This voltage detector offers a reliable and cost-effective solution for voltage monitoring in a wide range of electronic applications, contributing to the overall stability and longevity of the system.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess