EN
  • EN
  • DE

XC61CC3902NR

Part No XC61CC3902NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413086-XC61CC3902NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC3902NR CAD Model

Description

The XC61CC3902NR is a voltage detector IC manufactured by Torex Semiconductor Ltd. Its function is to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. This is crucial for protecting sensitive electronic components, such as microcontrollers, from damage or malfunctions caused by voltage fluctuations or power failures.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization of microcontrollers during power-up or voltage drops by providing a reliable reset signal.
  • Power Supply Monitoring: Monitors the input voltage of power supplies and generates an alarm or shutdown signal if the voltage falls outside the acceptable range.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the device when the battery voltage falls below a critical level.
  • Industrial Control Systems: Monitors power supplies to critical components in industrial environments, ensuring stable operation and preventing system errors due to voltage fluctuations.
  • Automotive Applications: Used in automotive electronics to monitor battery voltage and ensure the reliable operation of electronic control units (ECUs).

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Available in compact packages like SOT-23, saving valuable board space.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, making it versatile for various applications.
  • Built-in Hysteresis: Prevents output chattering due to minor voltage fluctuations, ensuring stable operation.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by voltage irregularities.
  • Extended Battery Life: Low current consumption helps prolong battery life in portable devices.
  • Compact Design: Small package size enables more compact and efficient circuit layouts.
  • Simplified Circuit Design: Integrated features simplify the design process and reduce component count.
  • Improved System Stability: The hysteresis feature ensures stable output and prevents false triggering.

Additional Details

The XC61CC3902NR features a detection voltage of 3.9V. The output is typically N-channel open drain or CMOS. It is usually packaged in SOT-23 or an equivalent small package. Refer to the Torex Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess