EN
  • EN
  • DE

XC61AN1902MR

Part No XC61AN1902MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412946-XC61AN1902MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN1902MR CAD Model

Description

The XC61AN1902MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It provides precise voltage monitoring with ultra-low power consumption, making it suitable for battery-powered devices and other applications where efficiency is critical.

Applications

  • Microcontroller reset circuitry
  • Power monitoring for battery-powered systems
  • Voltage supervision in portable devices
  • Memory backup circuits
  • Overvoltage and undervoltage protection

Features

  • High-accuracy voltage detection: Ensures precise monitoring of the input voltage.
  • Ultra-low current consumption: Minimizes power drain, extending battery life.
  • Small package: Available in compact packages for space-saving designs.
  • Wide operating temperature range: Operates reliably in various environmental conditions.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations.
  • N-channel open drain output: Enables flexible interfacing with different circuits.

Benefits

  • Improved system stability: Accurate voltage detection ensures reliable operation.
  • Extended battery life: Low power consumption prolongs the runtime of battery-operated devices.
  • Reduced PCB size: Small package allows for efficient use of board space.
  • Robust performance: Wide operating temperature range ensures reliable operation in diverse environments.
  • Simplified circuit design: Built-in hysteresis reduces the need for external components.

Additional Details

The XC61AN1902MR voltage detector has a detection voltage of 1.9V. It's commonly available in a SOT-23 or similar small package, ideal for densely populated boards. The open drain output simplifies integration with microcontrollers and other logic circuits. This IC is frequently used to generate a reset signal for a microcontroller when the supply voltage falls below the threshold, protecting against data corruption and ensuring proper system initialization. The low power consumption characteristic makes it particularly well-suited for portable electronics where maximizing battery life is a key design constraint. These voltage detectors are essential components for ensuring the reliable operation of a wide range of electronic devices, from consumer products to industrial equipment. It is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess