EN
  • EN
  • DE

XC61CC4002PR

Part No XC61CC4002PR
Manufacturer Torex Semiconductor Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1151+
Reference case SOT89
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 728438-XC61CC4002PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC4002PR CAD Model

Description

The XC61CC4002PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a predefined threshold. It offers a simple and reliable way to protect sensitive electronic circuits from undervoltage conditions. The precise detection and low power consumption make it suitable for a wide variety of applications.

Applications:

  • Microcontroller Reset: Used to reset microcontrollers when the power supply voltage drops below the operational level.
  • CPU Reset: Employed in CPU systems to prevent erratic behavior due to low voltage conditions.
  • Power Monitoring: Integrated into power monitoring circuits to detect undervoltage conditions.
  • Battery-Powered Devices: Utilized in battery-powered devices to protect against deep discharge.
  • Industrial Control Systems: Applied in industrial control systems for reliable operation under fluctuating power conditions.

Features:

  • Precise Voltage Detection: Detects voltage levels with high accuracy.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • CMOS Technology: Fabricated using CMOS technology for low power and high reliability.
  • Open Drain Output: Features an open drain output, allowing for flexible interface with various logic levels.
  • Small Package: Available in a small package (e.g., SOT-25) for compact integration.
  • Fixed Detection Voltage: Has a fixed detection voltage (e.g., 4.0V).

Benefits:

  • Circuit Protection: Protects sensitive circuits from undervoltage conditions.
  • Improved System Reliability: Enhances system reliability by preventing erratic behavior.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Easy Integration: Simplifies integration into various systems with its small package and open drain output.
  • Cost-Effective: Provides a cost-effective solution for voltage monitoring.

Additional Details:

The XC61CC4002PR typically operates from a supply voltage close to its detection voltage. The output is held low when the input voltage is below the detection threshold and goes high (open) when the voltage is above the threshold. Detailed electrical characteristics, timing diagrams, and application circuits can be found in the Torex Semiconductor datasheet for this part. The specific package type and pinout configuration need to be considered for proper implementation. External pull-up resistor is needed for the output.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess