EN
  • EN
  • DE

XC61CC4102PR

Part No XC61CC4102PR
Manufacturer Torex Semiconductor Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008+
Reference case SOT89
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 728439-XC61CC4102PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC4102PR CAD Model

Description

The XC61CC4102PR is a voltage detector IC manufactured by Torex Semiconductor. It is designed for use in a variety of applications to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This function is crucial for preventing malfunction or data corruption in microcontrollers and other sensitive electronic circuits.

Applications:

  • Microcontroller reset circuits
  • CPU voltage monitoring
  • Power supply monitoring
  • Battery-powered devices
  • System voltage supervision

Features:

  • High accuracy voltage detection
  • Low power consumption
  • Small package size
  • Built-in hysteresis
  • Open drain output
  • Operating voltage range: 1.6V to 6.0V (typical)

Benefits:

  • Improved system stability and reliability by preventing operation at low voltage.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified board layout with small package size.
  • Reduced risk of oscillation with built-in hysteresis.
  • Flexibility in circuit design with open drain output.
  • Wide range of applications due to the broad operating voltage range.

Additional Details:

The XC61CC4102PR offers a precise voltage detection threshold, ensuring reliable operation. The built-in hysteresis prevents oscillations near the threshold voltage, improving system stability. The open drain output allows for flexible interfacing with various microcontroller and logic circuits. Its low current consumption makes it suitable for battery-powered applications. The device is typically available in small surface-mount packages, minimizing board space requirements. The datasheet provides details on the specific voltage detection threshold, hysteresis voltage, and other relevant electrical characteristics. This voltage detector plays a vital role in safeguarding electronic systems against undervoltage conditions, ensuring reliable performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7064 $59.3024
38+ $3.0411 $115.5618
59+ $2.9464 $173.8376
82+ $2.8517 $233.8394
105+ $2.7570 $289.4850
141+ $2.4717 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess