EN
  • EN
  • DE

XC6209B132DR

Part No XC6209B132DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842688-XC6209B132DR
Ultra Librarian 3D Model Ultra Librarian XC6209B132DR CAD Model

Description

The XC6209B132DR is a high-speed LDO regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage with excellent transient response. This regulator is suitable for applications requiring a fast response to load changes and high efficiency.

Applications:

  • Digital Cameras: Powering image sensors and processors.
  • Portable Audio Players: Regulating voltage for audio codecs and amplifiers.
  • Smartphones: Power management for core processors and peripherals.
  • Wireless Modules: Ensuring stable power for RF transceivers and baseband processors.
  • Industrial Control Systems: Providing reliable power for sensitive electronic components.

Features:

  • High-Speed Transient Response: Quickly adjusts to load changes, maintaining a stable output voltage.
  • Low Noise: Minimizes output voltage ripple for sensitive applications.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown: Disables the regulator if the temperature exceeds a safe limit.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved Performance: Fast transient response ensures stable operation of connected circuits under dynamic load conditions.
  • Reduced Noise: Low noise output minimizes interference in sensitive applications.
  • Extended Battery Life: Low dropout voltage improves efficiency, extending the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage to the regulator and connected components.
  • Compact Design: Small package size allows for integration into compact devices.

Additional Details:

The XC6209B132DR typically operates with an input voltage range of 1.6V to 6.0V and provides a fixed output voltage of 1.3V. The dropout voltage is typically around 150mV at the rated output current. The regulator is available in a small DFN package. It is designed for applications requiring fast response and low noise. The operating temperature range is typically -40°C to +85°C. It also includes a chip enable pin, allowing the device to be put into standby mode to further conserve power. This regulator is also RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess