EN
  • EN
  • DE

XC6219B472MR

Part No XC6219B472MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description High Speed LDO Regulators Low ESR Cap Compatible ON/OFF Switch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414281-XC6219B472MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6219B472MR CAD Model

Description

The XC6219B472MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and precise 4.7V output voltage from an input voltage range of 1.8V to 6.0V. It is particularly suitable for battery-powered devices and applications requiring a consistent and reliable voltage supply.

Applications:

  • Mobile Phones and Smartphones: Powering various components that require a stable 4.7V supply.
  • Wireless Communication Devices: Providing stable power for RF modules and transceivers.
  • Portable Audio Players: Ensuring consistent performance of audio amplifiers and processing circuits.
  • Digital Cameras and Camcorders: Regulating voltage for image sensors, processors, and other critical components.
  • Wearable Devices (Smartwatches, Fitness Trackers): Powering microcontrollers and sensors.
  • IoT (Internet of Things) Devices: Providing stable power for low-power sensors, communication modules, and microcontrollers.
  • Battery-Powered Microcontrollers: Regulating the voltage supply for efficient microcontroller operation.
  • Bluetooth Modules: Ensuring reliable communication performance.
  • GPS Devices: Providing stable power for GPS receivers.
  • RF Modules: Regulating voltage for RF transmitters and receivers.

Features:

  • Input Voltage Range: 1.8V to 6.0V
  • Output Voltage: 4.7V (Fixed)
  • Output Voltage Accuracy: ±2%
  • Low Dropout Voltage: Typically 150mV at 300mA
  • Low Quiescent Current: Typically 2.0μA
  • Overcurrent Protection (OCP)
  • Short Circuit Protection (SCP)
  • Thermal Shutdown Protection (TSD)
  • Small Package: SOT-25 (marking:CG6)
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable and Precise Output Voltage: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode.
  • Protection Features: OCP, SCP, and TSD protect the regulator and connected devices from damage.
  • Compact Design: Small SOT-25 package is ideal for space-constrained applications.
  • High Accuracy: ±2% output voltage accuracy ensures reliable performance.
  • Wide Input Voltage Range: Accommodates a variety of power sources.

Additional Details:

The XC6219B472MR utilizes a CMOS process to achieve low power consumption and high accuracy. The integrated protection circuits enhance the reliability of the device and the overall system. The fixed 4.7V output simplifies design and reduces the need for external components. It is available in a SOT-25 package. This LDO regulator is an excellent choice for applications where space is limited and efficient power management is critical.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess