EN
  • EN
  • DE

XC6228H2829R

Part No XC6228H2829R
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842731-XC6228H2829R
Ultra Librarian 3D Model Ultra Librarian XC6228H2829R CAD Model

Description

The XC6228H2829R is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and accurate output voltage, even when the input voltage fluctuates or drops close to the output voltage. This makes it ideal for battery-powered devices and other applications where efficiency and stability are critical.

Applications:

  • Mobile Phones and Smartphones: Provides stable voltage for core components, extending battery life.
  • Tablets and Portable Devices: Powers the processor, display, and other sensitive circuits.
  • Wireless Communication Modules: Ensures reliable operation of Bluetooth, Wi-Fi, and other wireless chips.
  • Wearable Electronics: Smartwatches, fitness trackers, and other devices benefit from its small size and low power consumption.
  • Camera Modules: Powers image sensors and related circuits.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Accuracy: Provides a stable and accurate output voltage.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Small Package Size: Allows for integration into space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Stable and Reliable Operation: Ensures consistent performance of connected circuits.
  • Protection Against Damage: Overcurrent and short circuit protection enhance the reliability of the system.
  • Compact Design: Enables smaller and lighter portable devices.
  • High Efficiency: Minimizes power loss and heat generation.

The XC6228H2829R offers excellent transient response and ripple rejection, further contributing to stable and reliable operation. It operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.8V. The integrated protection features safeguard the device against overcurrent and short circuit conditions. This LDO regulator is an excellent choice for applications demanding high performance and low power consumption in a small package.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess