EN
  • EN
  • DE

XC62AP2902MR

Part No XC62AP2902MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407582-XC62AP2902MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP2902MR CAD Model

Description

The XC62AP2902MR is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable output voltage even when the input voltage is close to the output voltage, making it ideal for battery-powered devices and other applications where efficiency is crucial. This regulator features a small package size and excellent transient response, ensuring reliable performance in demanding environments.

Applications

  • Battery-powered devices: Smartphones, tablets, and wearables.
  • Wireless communication devices: Bluetooth modules, Zigbee modules, and other RF devices.
  • Portable audio equipment: MP3 players, headphones, and portable speakers.
  • Microcontrollers and microprocessors power supply.
  • FPGA and DSP power supply.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Power Consumption: Contributes to extended battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for sensitive circuits.
  • Small Package Size: Allows for compact designs and space-saving applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating, ensuring reliable operation.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Stable Output Voltage: Ensures reliable performance of connected circuits even with varying input voltage and load conditions.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Improved System Reliability: Built-in protection features prevent damage from overcurrent, short circuits, and overheating.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.

Additional Details

The XC62AP2902MR has a fixed output voltage of 2.9V. It operates over a wide input voltage range. It is available in a small SOT-25 package. The regulator also offers excellent transient response, ensuring a stable output voltage even during sudden load changes. Torex Semiconductor's advanced design and manufacturing processes ensure high quality and reliability for this LDO regulator. It is suitable for applications requiring a stable, efficient, and compact power supply solution.

You May Also Be Interested in

NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $1.9566

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess