EN
  • EN
  • DE

XC62AP3702MR

Part No XC62AP3702MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407594-XC62AP3702MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP3702MR CAD Model

Description

The XC62AP3702MR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 3.7V output voltage from a lower input voltage. This LDO regulator is characterized by its low power consumption, small size, and high accuracy, making it well-suited for a variety of portable and battery-powered applications.

Applications

  • Mobile Phones and Smartphones: Power management for various components within mobile devices.
  • Wireless Communication Devices: Providing a stable voltage supply for Bluetooth modules, Wi-Fi modules, and RF transceivers.
  • Portable Audio Players: Ensuring stable power for audio processing circuits, enhancing sound quality and performance.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearable electronic devices.
  • Microcontrollers and Microprocessors: Supplying a stable voltage for core processing units in embedded systems.

Features

  • Low Dropout Voltage: Allows operation with minimal voltage difference between input and output, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • High Output Voltage Accuracy: Delivers a precise and consistent 3.7V output voltage.
  • Overcurrent Protection: Safeguards the regulator and connected load from excessive current draw.
  • Short Circuit Protection: Prevents damage to the regulator in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the regulator when the internal temperature reaches a critical level, preventing overheating.
  • Small Package Size: Facilitates compact designs and efficient use of printed circuit board (PCB) space.

Benefits

  • Extended Battery Life: Reduced power consumption and low dropout voltage contribute to increased operational time for battery-powered devices.
  • Reliable Power Supply: Ensures consistent performance of connected circuits by providing a stable and regulated voltage.
  • Space-Efficient Design: The small package allows for integration into tightly packed electronic devices.
  • Protection Against Overloads: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
  • Simplified System Integration: Requires a minimal number of external components, simplifying design and reducing BOM costs.

Additional Details

The XC62AP3702MR offers a fixed output voltage of 3.7V. It is designed to operate with low input voltages, making it especially suitable for battery-powered applications. The regulator is available in a small package that enables miniaturization of electronic devices. It contains internal protection features, including overcurrent protection, short circuit protection, and thermal shutdown protection. This LDO regulator provides a versatile and reliable solution for providing a stable 3.7V power supply across numerous applications.

You May Also Be Interested in

NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess