EN
  • EN
  • DE

XC62AP4002TH

Part No XC62AP4002TH
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407598-XC62AP4002TH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP4002TH CAD Model

Description

The XC62AP4002TH is a 4.0V fixed output voltage, low dropout (LDO) regulator from Torex Semiconductor Ltd. This regulator is engineered for applications demanding stable, precise, and efficient power conversion, particularly in battery-powered devices where minimizing power consumption is paramount. It integrates advanced circuit design to deliver optimal performance across a wide range of operating conditions.

Applications

  • Portable Electronics: Used in devices like smartphones, tablets, and portable media players for voltage regulation.
  • Wireless Communication Modules: Powers Bluetooth, Wi-Fi, and Zigbee modules requiring stable voltage.
  • IoT (Internet of Things) Devices: Ideal for low-power sensor nodes and IoT gateways.
  • Wearable Devices: Regulates power in smartwatches, fitness trackers, and other wearable technologies.
  • Battery-Powered Equipment: Suitable for any battery-operated device needing efficient voltage regulation.

Features

  • Fixed Output Voltage (4.0V): Provides a precise and stable 4.0V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Ensures precise voltage regulation with minimal deviation.
  • Built-in Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown Circuit: Safeguards the device from overheating under fault conditions.

Benefits

  • Extended Battery Life: Low power consumption maximizes operational time for battery-powered devices.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected circuits.
  • Protection from Damage: Overcurrent and thermal shutdown features enhance device reliability.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Simplified Circuit Design: Requires minimal external components for operation.

The XC62AP4002TH is designed to be stable with ceramic capacitors, providing flexibility in component selection and reducing the overall cost of the solution. The device is also RoHS compliant and halogen-free, making it environmentally friendly.

You May Also Be Interested in

Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess