EN
  • EN
  • DE
  • IT

XC6371A352PR

Part No XC6371A352PR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description PWM Controlled Step-Up DC/DC Controllers/Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281820-XC6371A352PR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6371A352PR CAD Model

Description

The XC6371A352PR is a voltage detector manufactured by Torex Semiconductor Ltd. Voltage detectors, also known as voltage supervisors or reset ICs, monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a predefined threshold. This reset signal is used to prevent malfunctions and data corruption in microcontrollers and other digital circuits.

Applications

  • Microcontroller systems: Monitoring the power supply voltage of microcontrollers to prevent data corruption and system malfunctions.
  • Battery-powered devices: Detecting low battery conditions and initiating shutdown sequences to prevent deep discharge.
  • Power management circuits: Ensuring proper power sequencing and voltage regulation in electronic systems.
  • Industrial control systems: Monitoring power supply voltages in industrial equipment to prevent equipment damage and downtime.
  • Automotive electronics: Safeguarding sensitive electronic components in automotive systems from voltage fluctuations and power failures.

Features

  • Precise detection voltage: Accurately monitors the power supply voltage with a high degree of precision.
  • Low power consumption: Designed for energy-efficient operation in battery-powered and other low-power applications.
  • Small form factor: Available in compact surface-mount packages for space-constrained designs.
  • Open-drain output: Provides a flexible interface for connecting to microcontrollers and other digital circuits.
  • Hysteresis: Prevents oscillations and ensures stable operation by incorporating hysteresis in the detection threshold.

Benefits

  • Improved system reliability: Prevents data corruption and system malfunctions caused by voltage fluctuations and power failures.
  • Extended battery life: Low power consumption helps extend battery life in battery-powered devices.
  • Simplified design: Integrated functionality simplifies circuit design and reduces component count.
  • Enhanced safety: Protects equipment and prevents downtime by ensuring proper power supply operation.
  • Cost savings: Reduces repair and replacement costs associated with voltage-related failures.

Additional Details

The XC6371A352PR features a detection voltage of 3.5V. It typically consumes only a few microamperes of current, making it suitable for battery-powered applications. The open-drain output allows for flexible connection to microcontrollers and other digital circuits. The device's hysteresis prevents oscillations and ensures stable operation, even in noisy environments. This voltage detector is a crucial component for ensuring the reliable operation of electronic systems, particularly those powered by batteries or operating in harsh environments. It is often included in safety-critical systems to guarantee correct operation. Reset is outputted when voltage drops below threshold.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess