EN
  • EN
  • DE

XC6372A451PRN

Part No XC6372A451PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414831-XC6372A451PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6372A451PRN CAD Model

Description

The XC6372A451PRN is a voltage detector manufactured by Torex Semiconductor Ltd. This device is specifically designed to monitor voltage levels within electronic circuits and provide a reliable reset signal when the voltage drops below a predetermined threshold. Its primary function is to safeguard microcontrollers, memory devices, and other critical components from malfunctioning due to unstable or insufficient power supply.

Applications

  • Microcontroller Reset Circuit: Ensures a reliable reset for microcontrollers during power-up, power-down, or brown-out conditions.
  • Memory Protection: Prevents data corruption in volatile memory (SRAM) or non-volatile memory (EEPROM, Flash) by inhibiting write operations when the supply voltage is too low.
  • Power Supply Monitoring: Supervises the output voltage of power supplies and triggers an alarm or shutdown if the voltage deviates from the specified range.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation, extending battery life.
  • Industrial Control Systems: Provides a failsafe mechanism in industrial control systems, preventing erratic behavior during power fluctuations.

Features

  • High-Accuracy Detection Voltage: Precisely monitors voltage levels with minimal tolerance.
  • Ultra-Low Power Consumption: Minimizes battery drain in portable applications.
  • Small Package: Compact footprint for space-constrained designs.
  • N-Channel Open Drain Output: Flexible output configuration for compatibility with various microcontrollers and logic circuits.
  • Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable reset signal.

Benefits

  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by low voltage conditions.
  • Data Protection: Protects valuable data stored in memory devices from corruption during power outages or voltage drops.
  • Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a reasonable cost.

Additional Details

The XC6372A451PRN has a detection voltage of 4.5V. It operates with a very low quiescent current. The open drain output allows for flexible connection to different logic levels via an external pull-up resistor. The built-in hysteresis feature prevents unwanted triggering due to noise or small voltage variations near the threshold. This device is commonly used in applications requiring reliable power supply monitoring and reset functionality, such as portable electronics, industrial control systems, and automotive applications. The standard operating temperature range is typically -40°C to +85°C. The device is generally packaged in a small SOT-25 or similar package.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess