The XC6372D471PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC monitors the input voltage and asserts a reset signal when the voltage falls below a specified threshold. This functionality is crucial for safeguarding electronic systems against malfunctions and data corruption caused by undervoltage conditions.
Applications
- Microcontroller Reset Circuits: Ensuring a proper reset of microcontrollers during power-up, power-down, or brown-out conditions.
- Memory Protection: Preventing data corruption in memory devices, such as SRAM, EEPROM, and flash memory, during voltage drops or power failures.
- Power Supply Monitoring: Monitoring the output voltage of power supplies and providing an alert or shutdown signal if the voltage falls outside the acceptable range.
- Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and optimize battery life.
- Industrial Control Systems: Providing a failsafe mechanism to prevent equipment damage or hazardous conditions during power disturbances.
Features
- High-Accuracy Voltage Detection: Precisely monitors voltage levels to ensure reliable operation.
- Ultra-Low Power Consumption: Minimizes battery drain in portable devices, extending battery life.
- Small Package: Compact footprint for space-constrained applications.
- N-Channel Open Drain Output: Flexible output configuration allows for compatibility with various microcontrollers and logic circuits.
- Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable reset signal.
Benefits
- Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by low voltage conditions.
- Data Protection: Protects valuable data stored in memory devices from corruption during power outages or voltage drops.
- Extended Battery Life: Ultra-low power consumption maximizes battery runtime in portable devices.
- Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and reducing board space.
- Cost-Effective Solution: Provides essential voltage monitoring and reset functionality at a reasonable cost.
Additional Details
The XC6372D471PR features a detection voltage of 4.7V. It exhibits extremely low quiescent current consumption. The open drain output allows for flexible connection to different logic levels through an external pull-up resistor. The integrated hysteresis prevents spurious resets caused by noise or minor voltage variations near the detection threshold. This voltage detector is widely employed in applications such as portable electronics, industrial control systems, automotive systems, and power supply monitoring circuits. The operating temperature range typically extends from -40°C to +85°C. The device is typically packaged in a small SOT-25 or similar package.