EN
  • EN
  • DE

XC6382B301PR

Part No XC6382B301PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408023-XC6382B301PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6382B301PR CAD Model

Description

The XC6382B301PR is a voltage detector manufactured by Torex Semiconductor Ltd. These detectors are highly precise and consume very little power, making them ideal for portable devices and battery-powered applications. They are designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring the stable operation of microcontrollers and other sensitive components.

Applications:

  • Microcontroller reset circuits: Ensuring proper initialization and preventing erratic behavior.
  • Battery monitoring: Detecting low battery conditions to prevent deep discharge and prolong battery life.
  • Power management systems: Supervising voltage rails and triggering protective actions in case of undervoltage.
  • Portable electronic devices: Smartphones, tablets, and wearable devices where low power consumption is critical.
  • Memory protection: Preventing data corruption in volatile memory due to voltage drops.

Features:

  • Low power consumption: Minimizes current draw to extend battery life.
  • High-precision detection voltage: Accurate voltage monitoring for reliable system operation.
  • Small package: Compact size for space-constrained applications.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.
  • Open drain output: Flexible interfacing with various logic levels.

Benefits:

  • Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended battery life: Low power consumption reduces battery drain.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced safety: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-effective solution: Provides essential voltage monitoring functionality at a competitive price.

The XC6382 series offers various detection voltage thresholds. The XC6382B301PR specifically detects a voltage of 3.0V. The hysteresis width prevents unstable operation at the threshold voltage. These voltage detectors are available in small packages suitable for high-density mounting, making them ideal for compact electronic devices. The output type is N-channel open drain.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $12.5125
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $25.0249

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess