EN
  • EN
  • DE

XC6383B281MR

Part No XC6383B281MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408049-XC6383B281MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6383B281MR CAD Model

Description

The XC6383B281MR is a voltage detector manufactured by Torex Semiconductor Ltd. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. It's a crucial component for ensuring the stable operation of microcontrollers, memory devices, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller initialization after a power-up or voltage drop.
  • Memory Backup Systems: Protecting data integrity in SRAM or other volatile memory during power outages.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies and triggering appropriate responses.
  • System Power Management: Providing signals for power sequencing and system shutdown in portable devices.

Features

  • High Accuracy: Precise voltage detection thresholds for reliable operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents chattering and ensures stable reset signal output.
  • Open Drain Output: Flexible output configuration for various circuit designs.

Benefits

  • Enhanced System Reliability: Prevents malfunctions caused by voltage drops or power glitches.
  • Data Protection: Safeguards data in volatile memory during power failures.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing cost.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Compact Solution: Small package size allows for integration in space-limited applications.

Technical Specifications: The XC6383B281MR has a detection voltage of 2.8V. It typically comes in a small SOT-25 or similar surface-mount package. The operating temperature range is usually between -40°C and +85°C. The device features a built-in hysteresis to prevent unstable reset signals. It also typically features an open drain output. For specific electrical characteristics like detection voltage accuracy, release voltage, and supply current, refer to the manufacturer's datasheet.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess