EN
  • EN
  • DE

XC6401FFE4MR

Part No XC6401FFE4MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408248-XC6401FFE4MR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401FFE4MR CAD Model

Description

The XC6401FFE4MR is a synchronous step-down DC/DC converter IC produced by Torex Semiconductor Ltd. It is designed to provide efficient and stable power conversion in a compact form factor. The device integrates both the control MOSFET and the synchronous rectifier MOSFET, contributing to its high efficiency and reduced external component count.

Applications:

  • Portable Electronics: Power management in smartphones, tablets, and other battery-powered devices.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other low-power wearable applications.
  • IoT Devices: Providing power to sensors, microcontrollers, and communication modules in Internet of Things applications.
  • Wireless Communication Devices: Power supply for RF modules and other wireless components.
  • Point-of-Load (POL) Regulation: Providing regulated voltage to specific components on a printed circuit board (PCB).

Features:

  • Integrated MOSFETs: Reduces external component count and simplifies circuit design.
  • High Efficiency: Achieves optimal power conversion efficiency, minimizing energy loss.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Compact Package: Small form factor enables use in space-constrained applications.
  • Overcurrent Protection (OCP): Protects the IC from damage due to excessive current draw.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery runtimes in portable devices.
  • Reduced Board Space: Integrated design minimizes the required PCB area.
  • Simplified Design: Fewer external components simplify the design process and reduce BOM costs.
  • Improved System Reliability: Stable and reliable power delivery enhances overall system performance.
  • Lower Heat Dissipation: Efficient operation reduces heat generation, improving thermal management.

Additional Details:

The XC6401 series from Torex Semiconductor are synchronous step-down DC/DC converters in small packages. The XC6401FFE4MR has a fixed output voltage. It incorporates protection circuits for increased reliability. Designers should consult the official datasheet for complete specifications, including input voltage range, output voltage accuracy, switching frequency, and temperature ratings.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess