EN
  • EN
  • DE

XC6401FFG4DR

Part No XC6401FFG4DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408249-XC6401FFG4DR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401FFG4DR CAD Model

Description

The XC6401FFG4DR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This device is designed for applications where compact size and high efficiency are critical. By integrating both the control MOSFET and the synchronous rectifier MOSFET, it minimizes the required external components and contributes to overall efficiency.

Applications:

  • Portable Electronic Devices: Power supply for smartphones, tablets, portable media players, and other battery-powered devices.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices requiring efficient power conversion.
  • Internet of Things (IoT) Devices: Provides power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Equipment: Supplies power to RF modules and other components in wireless devices.
  • Point-of-Load (POL) Regulators: Offers regulated voltage to specific components within electronic systems, improving overall performance.

Features:

  • Integrated MOSFETs: Reduces the number of external components required, simplifying circuit design and minimizing board space.
  • High Efficiency: Maximizes power conversion efficiency, minimizing energy loss and extending battery life.
  • Synchronous Rectification: Improves efficiency by using a MOSFET instead of a Schottky diode for rectification, reducing power dissipation.
  • Compact Package: Small form factor allows for use in space-constrained applications, optimizing PCB layout.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to ensure safe and reliable operation.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery runtimes in portable applications.
  • Reduced Board Space: Integrated design minimizes the required PCB area, allowing for smaller and more compact devices.
  • Simplified Design: Fewer external components streamline the design process and reduce bill of materials (BOM) costs.
  • Improved System Reliability: Stable and reliable power delivery enhances overall system performance and reduces the risk of system failures.
  • Lower Heat Dissipation: Efficient operation reduces heat generation, improving thermal management and extending the lifespan of components.

Additional Details:

The XC6401 series consists of synchronous step-down DC/DC converters in miniature packages. The XC6401FFG4DR has a fixed output voltage. It also incorporates key protection features. Detailed specifications regarding input voltage range, output voltage accuracy, switching frequency, and operating temperature range can be found in the official product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess