EN
  • EN
  • DE

XC6419BB18ER-G

Part No XC6419BB18ER-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408309-XC6419BB18ER-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6419BB18ER-G CAD Model

Description

The XC6419BB18ER-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed for applications requiring high efficiency and a compact solution. This particular part number features an integrated inductor, which significantly reduces the required external component count and simplifies the PCB layout. The ‘-G’ suffix indicates that the product is lead-free and RoHS compliant.

Applications

  • Smartphones and mobile devices
  • Wearable electronics (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Portable power supplies
  • Digital cameras and camcorders

Features

  • Integrated Inductor: Reduces external component count and board space.
  • Synchronous Rectification: Improves efficiency by minimizing power loss during switching.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes to optimize efficiency across a wide load range.
  • Soft-Start Function: Limits inrush current during startup, ensuring stable operation.
  • Under Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Over Current Protection (OCP): Protects the device and load from excessive current.
  • Thermal Shutdown Protection (TSD): Shuts down the device if the junction temperature exceeds a safe limit.
  • Input Voltage Range: 2.7V to 5.5V (typical)
  • Output Voltage: 1.8V (fixed)
  • Output Current: Up to 600mA (typical)

Benefits

  • Compact Size: The integrated inductor drastically reduces the PCB area needed.
  • High Efficiency: Synchronous rectification and PWM/PFM control optimize power efficiency for longer battery life in portable devices.
  • Simplified Design: Fewer external components streamline the design process and shorten time-to-market.
  • Robust Protection: Built-in protection features safeguard the device and load from potential damage due to overcurrent, overtemperature, and undervoltage.
  • Stable Operation: The soft-start function and optimized control loop ensure stable output voltage even under varying load conditions.

Additional Details

The XC6419BB18ER-G is commonly available in a small package, such as the CL-2025, for efficient heat dissipation. Its high switching frequency allows for the use of smaller external capacitors, further reducing the overall solution size. It is well-suited for applications where both size and efficiency are critical design factors. This device is also RoHS compliant and lead-free, making it environmentally friendly. The operating temperature range is generally specified as -40°C to +85°C.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $20.5186
NEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess