EN
  • EN
  • DE

XC9110C271MR-G

Part No XC9110C271MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105708-XC9110C271MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9110C271MR-G CAD Model

Description

The XC9110C271MR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring high efficiency and a small footprint. It integrates a P-channel MOSFET and a control circuit, enabling a compact and efficient power supply solution.

Applications

  • Mobile devices: Used in smartphones, tablets, and other portable electronics to efficiently convert battery voltage to the required voltage levels for various components.
  • Wearable devices: Implemented in smartwatches, fitness trackers, and other wearable devices to provide stable power to sensitive electronic components.
  • IoT devices: Employed in sensors, actuators, and other IoT devices to provide efficient power conversion in low-power applications.
  • Power management systems: Utilized in power management circuits for various electronic devices, ensuring stable and efficient power delivery.
  • Battery-powered equipment: Used in portable test equipment, handheld medical devices, and other battery-powered devices.

Features

  • Synchronous rectification: Employs synchronous rectification using a built-in P-channel MOSFET and an external N-channel MOSFET for high efficiency.
  • Input voltage range: Operates from a wide input voltage range to accommodate various power sources.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Overcurrent protection: Includes overcurrent protection circuitry to prevent damage from excessive current draw.
  • Thermal shutdown protection: Features thermal shutdown protection to prevent damage from overheating.
  • Small package: Available in a small package to minimize the required board space.

Benefits

  • High efficiency: Synchronous rectification provides high efficiency, reducing power loss and extending battery life.
  • Compact size: The small package allows for integration in space-constrained applications.
  • Adjustable output voltage: The adjustable output voltage provides flexibility to meet various application requirements.
  • Robust protection: Overcurrent and thermal shutdown protection ensure reliable operation and prevent damage.
  • Simplified design: The integrated design simplifies the design process and reduces the number of external components.

Technical Specifications: The XC9110C271MR-G typically operates with a 2.7V output voltage. It is available in a small DFN package. The -G at the end of the part number indicates that it is lead-free and RoHS compliant. It features a soft-start function and current limiting capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7743 $58.0725
185+ $0.6354 $117.5490
285+ $0.6155 $175.4175
390+ $0.5957 $232.3230
505+ $0.5759 $290.8295
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess