The XC9111D331MR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This converter integrates the coil and control IC into a single package, making it a compact and efficient power solution. It is designed for applications requiring conversion from a higher input voltage to a lower, regulated output voltage.
Applications:
- Portable Electronics: Power management in smartphones, tablets, and digital cameras.
- Wearable Devices: Voltage regulation for smartwatches, fitness trackers, and other wearable technology.
- IoT (Internet of Things) Devices: Powering microcontrollers, sensors, and communication modules.
- Wireless Communication Modules: Providing stable voltage for Bluetooth, Wi-Fi, and other wireless modules.
- Battery-Powered Equipment: Efficient voltage conversion in portable devices powered by batteries.
Features:
- Integrated Coil: Simplifies circuit design and reduces the number of external components required.
- Synchronous Rectification: Improves efficiency by using a MOSFET instead of a Schottky diode for rectification.
- High Efficiency: Achieves high efficiency over a wide load range, extending battery life in portable applications.
- Compact Package: Small footprint allows for use in space-constrained applications.
- Stable Operation: Provides stable and reliable voltage regulation under varying load conditions.
- Low Power Consumption: Minimizes quiescent current to further enhance battery life.
Benefits:
- Simplified Design: The integrated coil streamlines the design process and reduces the bill of materials.
- Increased Efficiency: Synchronous rectification ensures high efficiency, minimizing power loss and heat generation.
- Smaller Footprint: The compact package allows for use in miniaturized devices.
- Extended Battery Life: High efficiency and low power consumption contribute to prolonged battery life in portable applications.
- Improved Reliability: Stable operation and integrated components enhance the overall reliability of the power system.
Additional Details:
The XC9111D331MR typically operates with an input voltage range of 2.5V to 5.5V and provides a regulated output voltage of 3.3V. It utilizes a PWM control scheme to ensure efficient power conversion. The device also includes protection features such as overcurrent protection and thermal shutdown to prevent damage under fault conditions. The compact package and integrated design make it ideal for a wide range of portable and space-sensitive applications.