EN
  • EN
  • DE

XC9111D501MRN

Part No XC9111D501MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415368-XC9111D501MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111D501MRN CAD Model

Description

The XC9111D501MRN is a synchronous step-down DC/DC converter from Torex Semiconductor Ltd. This integrated circuit combines the coil and control circuitry into a single compact package, offering a highly efficient and space-saving solution for power management. It is designed for applications that necessitate a stable and regulated voltage output from a higher voltage input.

Applications:

  • Portable Consumer Electronics: Powering core components in smartphones, tablets, and portable media players.
  • Wearable Technology: Providing stable voltage to smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Regulating power for microcontrollers, sensors, and communication modules.
  • Wireless Communication Equipment: Supplying power to Bluetooth modules, Wi-Fi transceivers, and other wireless devices.
  • Battery-Operated Portable Devices: Optimizing power efficiency in devices running on battery power.

Features:

  • Integrated Inductor: Reduces the number of external components required and simplifies PCB layout.
  • Synchronous Rectification: Enhances efficiency by using a MOSFET instead of a Schottky diode for rectification.
  • High Efficiency Operation: Maintains high efficiency across a wide range of load conditions, extending battery life.
  • Compact Package Design: Allows for integration into space-constrained applications.
  • Stable Output Voltage: Provides consistent and reliable voltage regulation even under fluctuating load conditions.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode, further maximizing battery life.

Benefits:

  • Simplified Design: The integrated inductor simplifies circuit design and lowers the overall bill of materials.
  • Improved Energy Efficiency: Synchronous rectification reduces power loss and heat generation, leading to better energy efficiency.
  • Reduced Board Space: The compact size makes it suitable for use in miniaturized electronic devices.
  • Longer Battery Life: High efficiency and low quiescent current contribute to extended battery life in portable applications.
  • Enhanced System Reliability: Stable output voltage and integrated components contribute to improved system reliability and performance.

Additional Details:

The XC9111D501MRN typically operates with an input voltage range of 2.5V to 5.5V and provides a regulated output voltage of 5.0V. It utilizes a PWM (Pulse Width Modulation) control scheme to ensure efficient power conversion. This device also incorporates protection features such as overcurrent protection and thermal shutdown to prevent damage in the event of a fault condition. The combination of its compact size, high efficiency, and integrated design makes it an excellent choice for a variety of portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess