The XC9216A12CMR is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It integrates a control IC and inductor in a single chip, resulting in a highly efficient and compact power solution. This makes it ideal for space-constrained applications requiring reliable power delivery.
Applications
- Powering portable electronics
- Battery-powered devices
- Smart watches and fitness trackers
- Wireless sensors
- Backup power systems
Features
- Integrated Inductor: Simplifies design and reduces PCB area by incorporating the inductor within the IC.
- Synchronous Rectification: Improves power efficiency by using a MOSFET instead of a diode for rectification.
- High Efficiency: Minimizes power loss and heat generation, leading to longer battery life and reduced thermal management requirements.
- Low Quiescent Current: Conserves power when the load is light or inactive.
- Compact Package: Allows for use in small and densely populated circuit boards.
- Soft Start Function: Limits inrush current at startup, preventing voltage dips and ensuring stable operation.
- Overcurrent Protection (OCP): Protects the device and the load from damage caused by excessive current.
- Thermal Shutdown Protection (TSD): Prevents damage to the IC due to overheating.
Benefits
- Simplified Design: Integrated components reduce the need for external parts and simplify the design process.
- Smaller Footprint: The compact package and integrated inductor minimize the required board space.
- Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable applications.
- Enhanced Reliability: Built-in protection features safeguard against overcurrent and overheating.
- Stable Operation: The soft-start function ensures a smooth and controlled startup process.
Additional Details
The XC9216A12CMR typically operates with an input voltage ranging from 2.5V to 5.5V, delivering a fixed output voltage of 1.2V. It utilizes a PWM control scheme for stable output and high efficiency. Specific technical specifications include a switching frequency around 3MHz, an operating temperature range, and details about the package dimensions. The device is RoHS compliant.