EN
  • EN
  • DE

XC9223B081DR

Part No XC9223B081DR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1A Driver Transistor Built-In Step-Down DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415493-XC9223B081DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9223B081DR CAD Model

Description

The XC9223B081DR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This device is designed for high-efficiency power conversion in a compact form factor, suitable for various portable and battery-powered applications. It utilizes a PWM/PFM control scheme to optimize efficiency across a wide range of load currents.

Applications:

  • Wearable devices: Smartwatches, fitness trackers, and other body-worn electronics.
  • Mobile devices: Smartphones, tablets, and portable media players.
  • IoT devices: Low-power sensors, wireless communication modules, and embedded systems.
  • Portable medical devices: Blood glucose meters, heart rate monitors, and other handheld medical equipment.
  • Energy harvesting systems: Power management for devices powered by solar, thermal, or kinetic energy.

Features:

  • Synchronous rectification: Improves efficiency by reducing power dissipation in the switching stage.
  • PWM/PFM control: Automatically switches between PWM (Pulse Width Modulation) for high-load efficiency and PFM (Pulse Frequency Modulation) for light-load efficiency.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Integrated power MOSFETs: Simplifies the circuit design and reduces the number of external components.
  • Soft-start function: Limits inrush current during startup, preventing voltage drops and potential damage.
  • Overcurrent protection (OCP): Protects the device and the load from excessive current draw.
  • Thermal shutdown (TSD): Protects the device from overheating under abnormal operating conditions.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits:

  • High efficiency: Reduces power loss and extends battery life.
  • Optimized power consumption: Automatically adjusts the switching mode to maintain high efficiency across a wide range of load currents.
  • Compact design: Enables smaller and lighter portable devices.
  • Simplified circuit design: Reduces the number of external components required, saving space and cost.
  • Robust protection features: Protects the device and the load from damage due to overcurrent and overheating.
  • Longer battery life: Low quiescent current and optimized power consumption contribute to extended battery life.

Additional Details:

The XC9223B081DR operates with a typical switching frequency in the MHz range. The '081' in the part number likely indicates an output voltage of 0.81V, but the datasheet should be consulted for the exact value. This converter often incorporates a CL discharge function, rapidly discharging the output capacitor when the device is disabled. It is typically available in a small surface-mount package such as DFN or QFN. The manufacturer's datasheet will provide comprehensive electrical characteristics, including the input voltage range, output current capability, efficiency curves, and thermal characteristics. The 'DR' suffix often indicates a specific packaging or tape and reel option.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess