EN
  • EN
  • DE

XC9226A33CMRN

Part No XC9226A33CMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415547-XC9226A33CMRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9226A33CMRN CAD Model

Description

The XC9226A33CMRN is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring high efficiency, stable voltage regulation, and a compact solution size. It incorporates a PWM control scheme and synchronous rectification to minimize power loss and provide reliable performance.

Applications:

  • Portable Electronic Devices: Power management in smartphones, tablets, and digital cameras.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Supplying power to sensors, wireless modules, and microcontrollers in IoT applications.
  • Battery-Powered Equipment: Providing efficient voltage conversion in portable medical devices, power tools, and other battery-operated equipment.
  • Point-of-Load (POL) Regulation: Delivering stable and regulated power to sensitive electronic components such as microprocessors and memory chips.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET for rectification, reducing power losses.
  • PWM Control: Ensures stable and accurate output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages, such as SOT-25 or similar, to minimize board space.
  • Input Voltage Range: Supports a wide range of input voltages, providing flexibility in various applications.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the device and the load.

Benefits:

  • High Efficiency: Maximizes battery life in portable devices due to synchronous rectification.
  • Small Solution Size: Enables compact and lightweight product designs.
  • Stable Output Voltage: Ensures reliable operation of connected components.
  • Extended Battery Life: Low quiescent current minimizes power drain during idle periods.
  • Robust Protection: Enhances system reliability by preventing damage from overcurrent or overheating conditions.

Additional Details:

The XC9226A33CMRN is designed with a fixed output voltage of 3.3V. It typically operates with an input voltage range of 2.5V to 5.5V. The switching frequency is typically around 3 MHz, allowing for the use of small external components such as inductors and capacitors. The device includes a soft-start circuit to limit inrush current during startup, preventing voltage overshoot. It is also compatible with low-ESR ceramic capacitors. The 'N' suffix in the part number usually denotes a specific feature or packaging variation, such as an auto-discharge function or a different lead finish. The integrated overcurrent protection (OCP) limits the output current to a safe level, protecting the device and the load in case of a short circuit or overload. The thermal shutdown (TSD) function shuts down the device if the junction temperature exceeds a certain limit, preventing it from overheating.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess