EN
  • EN
  • DE

XCS621B272DRN

Part No XCS621B272DRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409524-XCS621B272DRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS621B272DRN CAD Model

Description

The XCS621B272DRN is a CMOS voltage detector manufactured by Torex Semiconductor Ltd. These detectors are designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. These devices are characterized by their low current consumption and high accuracy, making them suitable for a wide variety of applications. The DRN package refers to a SOT-25 package.

Applications:

  • Microprocessor reset circuits
  • Battery monitoring
  • Power management systems
  • Voltage monitoring in electronic devices
  • System reset during power failure
  • Portable devices
  • Automotive applications

Features:

  • Low Current Consumption: Minimizes power drain on the battery or power supply.
  • High Accuracy: Provides a precise voltage detection threshold.
  • Small Package Size: The SOT-25 package allows for compact designs.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Open Drain Output: Simplifies interfacing with microcontrollers and other digital circuits.
  • Hysteresis: Built-in hysteresis prevents oscillation during voltage transitions.
  • Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved System Reliability: Prevents system malfunction due to low voltage conditions.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage monitoring.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage conditions.
  • Stable Performance: Ensures consistent performance over temperature variations.

Additional Details:

The XCS621B272DRN typically operates with a supply voltage range of 1.5V to 5.5V. The ‘272’ in the part number indicates a detection voltage of 2.72V. The device features an open drain output, requiring an external pull-up resistor. The detection voltage accuracy is typically within a few percent. The operating temperature range is typically -40°C to +85°C. The datasheet for the XCS621 series contains detailed specifications and application information. The device is lead-free and RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess