The 02CZ3.6-X(TE85L,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. This diode is specifically designed to provide a stable 3.6V reference voltage in a wide variety of electronic circuits. Toshiba is renowned for its commitment to quality and the reliable performance of its semiconductor devices.
Applications:
- Voltage regulation
- Voltage clamping
- Overvoltage protection
- Reference voltage circuits
- Signal clipping
Features:
- Precise 3.6V Zener voltage
- Low dynamic impedance for stable operation
- High reliability and long operational lifespan
- Compact package size for high-density circuit boards
- RoHS compliant, meeting environmental safety standards
Benefits:
- Provides a highly stable and accurate voltage reference
- Protects sensitive circuits from voltage spikes and surges
- Enhances overall circuit performance and stability
- Allows for efficient use of board space
- Ensures environmental compliance
Additional Details:
The 02CZ3.6-X(TE85L,F) Zener diode features a Zener voltage of 3.6V with the 'X' likely indicating a specific tolerance range. The low dynamic impedance ensures the diode maintains a consistent voltage output even when subjected to variations in current. The compact package is designed for easy integration into densely populated circuit boards where space is at a premium.
When implementing the 02CZ3.6-X(TE85L,F), it's essential to consider the diode's power dissipation capabilities. Designers typically incorporate a series resistor to limit the current flowing through the Zener diode, preventing potential overcurrent conditions and ensuring the diode operates within its specified power limits. The Toshiba datasheet provides detailed information on the diode's electrical and thermal characteristics, along with recommended operating parameters. It’s crucial to consult this datasheet to guarantee the diode is utilized correctly and effectively within the intended application.
Overall, the 02CZ3.6-X(TE85L,F) offers a reliable and precise solution for voltage regulation and protection in electronic circuits. Its combination of stable performance, compact size, and environmental compliance makes it a valuable component for a wide range of applications.