EN
  • EN
  • DE

02DZ13-X/Y/Z

Part No 02DZ13-X/Y/Z
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case 0805
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750872-02DZ13-X/Y/Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 02DZ13-X/Y/Z CAD Model

Description

The 02DZ13-X/Y/Z is a Zener diode manufactured by Toshiba Semiconductor and Storage. The "X/Y/Z" suffix indicates different tolerance or voltage options within the 02DZ series, but the core function remains the same: voltage regulation. Zener diodes are designed to maintain a stable voltage across their terminals when operated in the reverse breakdown region. They are commonly used for voltage regulation, voltage clipping, and overvoltage protection.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and surges.
  • Voltage Clipping: Limiting the voltage to a specific level in signal processing circuits.
  • Reference Voltage: Providing a stable reference voltage for comparators and other circuits.
  • Transient Voltage Suppression (TVS): Absorbing transient voltage spikes to protect downstream components.

Features

  • Zener Diode: Designed for reverse breakdown operation to maintain a stable voltage.
  • Stable Voltage: Provides a stable voltage across its terminals when operated in the Zener region.
  • Low Reverse Leakage Current: Exhibits low reverse leakage current when not in the Zener region.
  • Small Package Size: Typically available in a small surface-mount package.
  • Precise Voltage Tolerance: Available in different voltage tolerance options (indicated by X/Y/Z).

Benefits

  • Stable Voltage Regulation: Provides stable voltage regulation in various electronic circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Precise Voltage Limiting: Limits the voltage to a specific level for signal conditioning.
  • Improved Circuit Reliability: Enhances the reliability of electronic circuits.
  • Simplified Circuit Design: Simplifies circuit design by providing a stable voltage reference.

Specifications

The 02DZ13-X/Y/Z typically has a Zener voltage (VZ) of 13V. The different suffixes (X, Y, Z) typically represent varying tolerance levels for the Zener voltage. It's crucial to consult the specific datasheet for the 02DZ13-X, 02DZ13-Y, or 02DZ13-Z to determine the exact voltage tolerance and other electrical characteristics. The power dissipation is relatively low. It comes in a surface mount package. Datasheet is needed for specifics based on the suffix.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Altera
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Lowest to $20.1698
Panasonic
Lowest to $26.8133
Spansion
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess