EN
  • EN
  • DE

02DZ4.3-Z(TPH3,F)

Part No 02DZ4.3-Z(TPH3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description 4.3V 200MW Zener
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 962807-02DZ4.3-Z(TPH3,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 02DZ4.3-Z(TPH3,F) CAD Model

Description

The 02DZ4.3-Z(TPH3,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable reference voltage of 4.3V. The '02DZ' designation suggests a dual Zener diode configuration within a single package, which can be utilized in various circuit applications for voltage regulation or overvoltage protection. The 'Z' suffix typically indicates a specific tolerance or grade, while '(TPH3,F)' refers to the specific package type and manufacturing details. This diode is commonly used in power supplies, voltage references, and signal conditioning circuits.

Applications:

  • Voltage Regulation: Maintaining a stable 4.3V output in regulated power supplies.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes.
  • Signal Clipping: Limiting voltage levels in signal processing circuits.
  • Voltage Referencing: Providing a stable reference voltage for analog-to-digital converters (ADCs) and other precision circuits.
  • Transient Voltage Suppression: Absorbing transient voltage surges to prevent damage to downstream components.

Features:

  • 4.3V Zener Voltage: Offers a precise and stable voltage reference point.
  • Dual Diode Configuration: Provides flexibility for symmetrical or differential circuit designs.
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • Sharp Breakdown Voltage: Ensures a well-defined and predictable voltage regulation point.
  • Surface Mount Package (TPH3,F): Allows for efficient board assembly and compact designs.

Benefits:

  • Consistent Voltage Supply: Ensures reliable and predictable circuit performance by providing a stable voltage reference.
  • Enhanced Circuit Protection: Safeguards sensitive components from damage due to overvoltage conditions.
  • Accurate Signal Processing: Facilitates precise signal clipping and conditioning for improved signal integrity.
  • Simplified Design: Reduces component count and simplifies circuit layout compared to discrete Zener diode implementations.
  • Compact Footprint: Saves valuable board space in densely populated electronic devices.

Additional Details:

Important specifications for the 02DZ4.3-Z(TPH3,F) include the Zener voltage tolerance, reverse leakage current, power dissipation rating, and operating temperature range. The 'Z' suffix indicates a specific tolerance or grade within the 02DZ series. The '(TPH3,F)' notation identifies the specific surface mount package type and manufacturing process. Consult the Toshiba datasheet for detailed electrical characteristics, thermal performance, and soldering guidelines. It is important to adhere to the recommended operating conditions and derating factors to ensure reliable long-term performance.

You May Also Be Interested in

Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Samsung
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess