The 1SS362FV,L3F(T is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. It's designed for high-frequency and high-speed applications where rapid switching is essential. The diode's compact package and electrical characteristics make it suitable for use in a variety of electronic circuits.
Applications:
- High-speed switching circuits
- High-frequency rectification
- Signal detection
- Voltage clamping
- Protection circuits
Features:
- Low forward voltage
- Fast reverse recovery time
- Small surface mount package
- High reliability
- Lead-free construction
Benefits:
- Improved circuit performance due to fast switching speed
- Reduced power loss due to low forward voltage
- Space saving due to small package size
- Increased system reliability
- Compliance with environmental regulations
Additional Details:
The 1SS362FV,L3F(T features a low forward voltage drop which minimizes power dissipation and enhances circuit efficiency. The fast reverse recovery time ensures that the diode can switch rapidly between conducting and non-conducting states, critical for high-frequency applications. The diode is housed in a small surface mount package, allowing for high-density circuit designs. Its robust construction ensures long-term reliability. The 1SS362FV,L3F(T) is commonly used in communication systems, consumer electronics, and industrial control equipment.
Specifications:
- Repetitive Peak Reverse Voltage: 80V
- Reverse Voltage: 80V
- Peak Forward Surge Current: 2A
- Forward Current: 100mA