EN
  • EN
  • DE

1SS406,H3

Part No 1SS406,H3
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 721384-1SS406,H3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS406,H3 CAD Model

Description

The 1SS406,H3 is a fast switching diode manufactured by Toshiba Semiconductor and Storage. Designed for high-speed applications, this diode offers efficient and reliable performance in a variety of electronic circuits.

Applications

  • High-speed switching circuits
  • Signal detection
  • Clipping and clamping circuits
  • Protection circuits
  • Voltage rectification

Features

  • High-Speed Switching: Designed for rapid switching operations, minimizing switching losses and improving circuit performance.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, enhancing circuit efficiency and reducing power consumption.
  • Small Signal Diode: Ideal for small signal applications, ensuring minimal signal distortion.
  • Surface Mount Package: Typically available in a small surface mount package, facilitating easy integration into compact electronic designs.
  • High Reliability: Manufactured by Toshiba, guaranteeing high quality and reliable performance.

Benefits

  • Improved Circuit Efficiency: The low forward voltage drop contributes to higher circuit efficiency and lower power dissipation.
  • Enhanced Switching Performance: The high-speed switching capability allows for improved signal processing and faster response times.
  • Compact Design: The small surface mount package enables the creation of more compact and efficient electronic devices.
  • Reliable Operation: Toshiba's reputation for quality ensures consistent and reliable performance in various applications.
  • Versatile Usage: Suitable for a wide range of applications, making it a versatile choice for electronic circuit design.

Additional Details

The 1SS406,H3 diode is commonly used in communication equipment, consumer electronics, and industrial control systems. The 'H3' suffix likely denotes specific manufacturing or packaging details. Consult the official Toshiba datasheet for precise electrical characteristics, such as reverse voltage, forward current, and switching times. Accurate specifications from the datasheet are crucial for proper integration and optimal performance in the intended application.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5798 $57.9800
245+ $0.4759 $116.5955
380+ $0.4608 $175.1040
520+ $0.4458 $231.8160
670+ $0.4320 $289.4400
900+ $0.3869 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess