EN
  • EN
  • DE

2SA1015-GR(F,T)

Part No 2SA1015-GR(F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-92
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 751082-2SA1015-GR(F,T)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1015-GR(F,T) CAD Model

Description

The 2SA1015-GR(F,T) is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in low-noise amplifier and general-purpose switching applications. The transistor is characterized by its low noise figure and high current gain, making it suitable for sensitive signal amplification and switching circuits.

Applications:

  • Audio Amplifiers: Low-noise amplification stages in audio amplifiers and preamplifiers.
  • Switching Circuits: General-purpose switching applications in electronic circuits.
  • Signal Processing: Signal amplification and processing in communication systems and instrumentation.
  • Consumer Electronics: Used in various consumer electronic devices requiring low-noise amplification or switching.
  • Instrumentation: Signal conditioning and amplification in laboratory and industrial instrumentation.

Features:

  • Low Noise Figure: Excellent low-noise performance for sensitive signal amplification.
  • High Current Gain (hFE): Provides high current amplification for efficient signal processing.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching performance.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Compact Package: Available in a small plastic package for easy integration.

Benefits:

  • Improved Audio Quality: Low noise figure enhances the clarity and quality of audio signals.
  • Efficient Switching: Low saturation voltage improves the efficiency of switching circuits.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Reliable Performance: High current gain ensures reliable signal processing.
  • Easy Integration: Compact package simplifies circuit design and assembly.

Specifications:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -50 V
  • Collector Current (IC): -150 mA
  • Power Dissipation (PC): 400 mW
  • DC Current Gain (hFE): 200 to 400 (GR Rank)
  • Transition Frequency (fT): 80 MHz (Typical)
  • Noise Figure (NF): 4 dB (Typical)
  • Package: TO-92

The 2SA1015-GR(F,T) is a reliable and versatile PNP transistor suitable for low-noise amplifier and general-purpose switching applications. Its excellent low-noise performance and high current gain make it a popular choice for sensitive signal amplification in audio and instrumentation systems. The compact package and robust characteristics ensure easy integration and reliable operation.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,577 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess