The 2SA1313-Y/ACY is a PNP silicon epitaxial planar transistor manufactured by Toshiba Semiconductor. It is designed for low-noise amplifier applications, particularly in audio equipment and communication devices. The 'Y' likely indicates a gain classification, and ACY may refer to specific packaging or lead forming options.
Applications:
- Low-noise audio amplifiers
- Microphone preamplifiers
- Communication equipment (e.g., radio receivers)
- High-fidelity audio circuits
- Instrumentation amplifiers
Features:
- PNP Silicon Epitaxial Planar Transistor
- Extremely Low Noise Figure
- High Current Gain (hFE)
- Low Collector Output Capacitance
- Excellent Linearity
Benefits:
- Superior audio quality with minimal added noise
- High sensitivity in receiving weak signals
- Enhanced signal amplification in audio circuits
- Reduced distortion and improved signal fidelity
- Reliable performance in demanding environments
Specifications (Typical):
Typical specifications for the 2SA1313 include:
- Collector-Base Voltage (VCBO): -60V
- Collector-Emitter Voltage (VCEO): -50V
- Emitter-Base Voltage (VEBO): -5V
- Collector Current (IC): -50mA
- Collector Power Dissipation (PC): 200mW
- DC Current Gain (hFE): Typically between 200 and 700 (depending on the 'Y' rank)
- Noise Figure (NF): Typically 1dB
- Operating Temperature Range: -55°C to +150°C
The 2SA1313-Y/ACY is typically packaged in a TO-92 or similar small signal package. Its low noise characteristics and high gain make it ideal for sensitive amplifier circuits where minimizing noise is critical.