The 2SA2206(TE12L,F) is a PNP silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in various amplifier and switching applications where high voltage and low saturation voltage are required. This transistor is characterized by its excellent linearity and high breakdown voltage, making it suitable for demanding circuits.
Applications
- Audio amplifiers
- High-voltage switching circuits
- Power management circuits
- Linear regulators
- General-purpose amplification
Features
- High Collector-Emitter Voltage (VCEO): -150V
- High Collector Current (IC): -1.5A
- Low Saturation Voltage (VCE(sat)): Typically -0.5V at IC = -1A
- High Transition Frequency (fT): 70 MHz
- Excellent Linearity
- Small Package Size
Benefits
- Improved audio quality due to excellent linearity in amplifier circuits.
- Efficient switching performance due to low saturation voltage, minimizing power loss.
- Reliable operation in high-voltage environments due to high breakdown voltage.
- Compact design allows for integration into space-constrained applications.
- Enhanced circuit stability due to consistent electrical characteristics.
Additional Details
The 2SA2206(TE12L,F) comes in a small surface-mount package, facilitating automated assembly processes. Its high transition frequency ensures good performance in high-speed switching applications. The transistor's ability to handle a collector current of -1.5A makes it suitable for driving moderate loads. The "TE12L,F" suffix indicates specific packaging and lead-free options. Detailed specifications include a collector power dissipation (PC) of 1.5W, and an operating junction temperature range from -55°C to +150°C. It's crucial to refer to the official Toshiba datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and reliability in your design.