EN
  • EN
  • DE

2SB531

Part No 2SB531
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Silicon PNP Triple Diffused Mesa Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192105-2SB531
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB531 CAD Model

Description

The 2SB531 is a PNP Epitaxial Planar Transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in low-frequency power amplifier applications. This transistor is known for its relatively high collector current and voltage ratings, making it suitable for audio amplifiers and general-purpose switching circuits.

Applications

  • Audio Amplifiers: Used as a driver or output stage transistor in audio amplifiers.
  • Power Switching: Employed in switching circuits for controlling DC loads.
  • General-Purpose Amplification: Found in various amplifier circuits for signal boosting.
  • Voltage Regulators: Utilized in linear voltage regulator circuits.
  • Motor Control Circuits: Used as a switching element in motor control applications.

Features

  • PNP Polarity: Offers complementary functionality to NPN transistors.
  • High Collector Current: Capable of handling relatively large collector currents.
  • High Collector-Emitter Voltage: Can withstand high voltages between the collector and emitter.
  • Low Saturation Voltage: Minimizes power dissipation during switching.
  • High Power Dissipation: Designed to handle significant power levels.

Benefits

  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • High Performance: Provides reliable performance in demanding circuits.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Robust Design: Capable of handling high voltage and current levels.
  • Easy to Use: Standard transistor configuration simplifies circuit design.

Additional Details

The 2SB531 typically comes in a TO-92 or similar through-hole package. It has a relatively high DC current gain (hFE), allowing it to amplify small input signals significantly. The maximum collector current (IC) and collector-emitter voltage (VCEO) are important parameters to consider when selecting this transistor for a specific application. Toshiba's datasheets provide detailed information on these and other characteristics.

For detailed specifications such as the DC current gain range, saturation voltage, power dissipation rating, and thermal resistance, consult the official Toshiba datasheet for the 2SB531. The datasheet provides comprehensive information on the transistor's electrical characteristics, thermal performance, and application notes.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Matsuo
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess