EN
  • EN
  • DE

2SB892

Part No 2SB892
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 50V 2A 1000mW 3-Pin Case MP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 154977-2SB892
Popularity Low
Supply and Demand Status Balance
Family Name 2SB892
Introduction Date November 26, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SB892 CAD Model

Description

Overview

The 2SB892 is a reliable PNP transistor designed to cater to a variety of large-scale and high-demand environments. This semiconductor device is preferred for its high-frequency amplification capabilities and robust structure, making it suitable for engineers requiring high efficiency and dependability in electronic circuits.

Features and Benefits

  • High-Frequency Response: Offers excellent performance in applications requiring rapid changes in signal frequencies.
  • Low Noise Characteristics: Ensures the preservation of signal integrity with minimal introduction of noise.
  • Durable Package: Encased in a TO-220 package, this provides both thermal management and mechanical strength.
  • Broad Operating Region: Can function effectively across a range of voltages and currents.

Applications

  • RF Amplifiers: Used in radio frequency applications requiring minimal signal distortion.
  • Signal Processing: Efficient in systems that require dependable signal amplification.
  • Power Management Systems: Plays a crucial role in energy distribution and regulation in complex circuits.
  • Consumer Electronics: Embedded in various gadgets for enhancing audio and video processing capabilities.

Additional Information

The 2SB892's TO-220 housing ensures that it manages heat dissipation effectively, protecting the transistor from heat-related failures. Its modern semiconductor technology allows the integration into compact yet intricate systems without compromising on performance. Typically wired with the emitter connected to the negative rail, this transistor sees use across many sophisticated industrial and commercial electronic products. Its low noise characteristic is particularly valued by developers of communication devices where sound clarity is pivotal.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess