EN
  • EN
  • DE

2SC2714-O

Part No 2SC2714-O
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description High Frequency Amplifier Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125272-2SC2714-O
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC2714-O CAD Model

Description

The 2SC2714-O is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. Primarily intended for high-frequency amplification and switching applications, this RF transistor is designed to deliver efficient and reliable performance in radio frequency circuits. The “-O” likely designates a specific gain or quality grade within the series.

Applications

  • RF Amplifiers: Commonly used in the amplification stages of radio frequency transmitters and receivers.
  • Oscillators: Suitable for oscillator circuits that generate signals at radio frequencies.
  • Mixers: Can be employed in mixer circuits for combining or converting RF signals.
  • Wireless Communication Devices: Found in applications such as cordless phones, wireless LAN devices, and other portable communication systems.
  • High-Speed Switching Circuits: Utilized in applications requiring fast and efficient switching capabilities.

Features

  • NPN Silicon Epitaxial Planar Transistor: Offers excellent high-frequency characteristics and stable performance.
  • High Current Capability: Capable of handling substantial collector current.
  • Low Noise Figure: Minimizes the introduction of noise in amplified signals.
  • High Transition Frequency (fT): Enables operation at high radio frequencies.
  • Compact Package: Designed for efficient space utilization in compact electronic devices.
  • O Ranking: Denotes a specific gain ranking, ensuring consistent circuit performance.

Benefits

  • Efficient RF Amplification: Provides strong and clear amplification of radio frequency signals.
  • Reliable Performance: Manufactured to high-quality standards for dependable operation.
  • Low Power Consumption: Contributes to energy-efficient circuit designs.
  • Stable Operation: Maintains consistent performance across a range of operating conditions.
  • Versatile Application: Suitable for a wide variety of high-frequency amplification and switching needs.
  • Space-Saving Design: Allows for integration into compact and portable electronic devices.

Additional Details

The 2SC2714-O transistor specifications include collector-base voltage (VCBO), collector-emitter voltage (VCEO), emitter-base voltage (VEBO), and collector current (IC). The “O” designation specifies a range of DC current gain (hFE). Detailed electrical characteristics and performance curves can be found in the product datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess