EN
  • EN
  • DE

2SC2883-Y(TE12LC)

Part No 2SC2883-Y(TE12LC)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 1.5A 4-Pin(3+Tab) PW-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155540-2SC2883-Y(TE12LC)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2883-Y
Introduction Date January 04, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2883-Y(TE12LC) CAD Model

Description

Product Overview: 2SC2883-Y(TE12LC) Transistor

The 2SC2883-Y(TE12LC) is a robust NPN bipolar junction transistor designed for effective amplification and switching applications. Known for its excellent performance capabilities, this component is ideal for engineers and designers looking for reliable transistor options in the realm of professional electronics.

Features and Benefits

  • High Frequency Performance: The 2SC2883-Y offers high-speed switching, making it suitable for high-frequency operations.
  • Efficient Power Handling: With its impressive current and voltage ratings, it ensures effective power management in various electrical circuits.
  • Thermal Stability: This device is designed to maintain stability across a range of thermal conditions, enhancing overall reliability.
  • Durability: Manufactured with high-quality materials to ensure longevity and consistent performance, reducing maintenance needs.

Applications

  • Audio Amplifiers: Utilized for signal amplification due to its high gain performance.
  • RF Amplification: Suitable for radio frequency amplification owing to its frequency capabilities.
  • Switching Circuits: Ideal for high-speed switching activities in various electronic applications.
  • Industrial Controls: Used in various control systems for enhanced operational efficiency.

Additional Details

The 2SC2883-Y(TE12LC) is engineered to meet the stringent requirements of the modern electronics industry. Its package ensures easy integration into diverse circuit designs. Although detailed manufacturer data isn't publicly listed, its applications in consumer electronics, telecommunications, and industrial sectors speak volumes about its reliability and performance efficiency. This transistor is a quintessential choice for projects requiring robust and dynamic performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess