EN
  • EN
  • DE

2SC3606TE85L

Part No 2SC3606TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 12V 0.08A 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155882-2SC3606TE85L
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3606
Introduction Date October 15, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3606TE85L CAD Model

Description

Features and Benefits of 2SC3606TE85L

The 2SC3606TE85L NPN transistor is optimized for switching and amplification applications, delivering outstanding performance across a range of electronic environments. Known for its high gain and low power dissipation, it suits both industrial and consumer electronics.

  • Enhanced Gain: Provides high current gain, essential for applications requiring signal amplification.
  • Low Noise: Delivers an advantage in audio and signal processing applications by minimizing distortion.
  • High-Temperature Performance: Capable of sustaining performance in high-temperature environments, enhancing durability.
  • Energy Efficiency: Low power dissipation makes it ideal for applications needing minimal energy consumption.

Applications and Projects

The 2SC3606TE85L excels in various applications and projects such as:

  • Audio Equipment: Favored in high-fidelity audio equipment for superior sound quality.
  • Data Communication Systems: A component of choice in circuits where data integrity is paramount.
  • Switching Regulators: Often used in power supply circuits for efficient voltage regulation.
  • LED Drivers: Suitable for driving LEDs in various lighting applications.
  • Motor Controls: Effective in applications requiring precision motor control.

Additional Details

The 2SC3606TE85L’s combination of low noise and high gain makes it particularly suitable for sensitive applications where signal integrity is crucial. Its compact size allows for seamless integration into a variety of designs, ensuring reliable, high-power performance without thermal concerns.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess