EN
  • EN
  • DE

2SC4539

Part No 2SC4539
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL PLANAR TYPE (POWER AMPLIFIER, SWITCHING APPLICATIONS) / Trans GP BJT NPN 30V 1.2A 4-Pin(3+Tab) PW-Mini
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156545-2SC4539
Popularity Medium
Supply and Demand Status Limited
Family Name 2SC4539
Introduction Date December 17, 1998
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4539 CAD Model

Description

2SC4539 Transistor

The 2SC4539 is a medium power, high-frequency NPN transistor that serves as a formidable component in both digital and analog circuits. Perfectly suited for applications requiring dependable switching and amplification, it provides both reliability and efficiency in a compact form.

Features and Benefits

  • Good Voltage Handling: Capable of managing medium to high voltages, making it a versatile choice for various electronic requirements.
  • Efficient Thermal Dissipation: Its design allows for effective heat dissipation, minimizing the risk of thermal-related issues.
  • Compact Size: The small footprint of the 2SC4539 makes it ideal for modern compact circuit board designs.
  • Superior Switching Performance: Offers rapid on/off transitions, crucial for modern digital applications.

Applications and Projects

  • Digital Circuitry: Used in logic gates and other digital modules requiring efficient signal processing.
  • RF Modules: Suitable for radio frequency applications, including RF amplifiers and oscillators.
  • Audio Interfaces: Integral in sound processing equipment where clear and robust sound is paramount.
  • Robotics: Incorporated in control systems for precise motor actuation and feedback systems.

Additional Details

The 2SC4539 combines excellent electrical characteristics with a reliable physical structure, ensuring it meets the demanding standards of today’s electronic applications. Providing a balance of performance and efficiency, this transistor is a staple in electronics where both space and power efficiency are necessities.

By accommodating a wide range of frequencies and power needs, the 2SC4539 excels in multi-faceted environments, making it a favored choice for engineers and hobbyists looking to optimize their designs without sacrificing reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess