EN
  • EN
  • DE

2SC4688-O(F)

Part No 2SC4688-O(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 80V 6A 3-Pin(3+Tab) TO-3P(N)IS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 80 V
Lead Free Yes
RoHS Compliant
Win Source Part Number 1037180-2SC4688-O(F)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4688-O(F) CAD Model

Description

The 2SC4688-O(F) is an NPN silicon epitaxial RF transistor manufactured by Toshiba Semiconductor and Storage. It's designed for use in high-frequency amplifier applications, primarily within the VHF and UHF bands. The '(F)' likely indicates a specific manufacturing detail or packaging option. The 'O' probably refers to a specific gain range.

Applications

  • VHF and UHF amplifiers
  • Oscillators in communication systems
  • RF front-end circuits
  • Mixers in radio communication devices

Features

  • High transition frequency (fT): Enables stable operation at high frequencies.
  • Low noise figure: Minimizes the addition of noise during signal amplification.
  • High power gain: Provides substantial signal amplification.
  • Epitaxial silicon construction: Ensures reliable and consistent performance.
  • Small surface-mount package: Facilitates compact and efficient circuit designs.

Benefits

  • Improved receiver sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased signal strength: High gain ensures robust signal amplification.
  • Stable high-frequency performance: The high fT guarantees reliable operation in demanding applications.
  • Compact circuit designs: The small package allows for miniaturization of electronic devices.
  • Long-term reliability: The epitaxial silicon structure ensures dependable performance.

Additional Details

The 2SC4688-O(F) is characterized by its collector-emitter voltage (VCEO), collector current (IC), and power dissipation ratings. The transition frequency (fT) is a critical parameter for high-frequency amplifier design. The noise figure (NF) is essential for low-noise amplifier applications. Proper biasing is crucial for optimal performance and stability. The surface-mount package is designed for automated assembly. Heat sinking might be needed depending on the power dissipation and operating conditions. Refer to the device datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess