EN
  • EN
  • DE

ADA4075-2ACPZ-R7

Part No ADA4075-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit 8-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 12V/µs
Gain Bandwidth Product 6.5 MHz
Current - Input Bias 30 nA
Voltage - Input Offset 300 µV
Current - Supply 1.8mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-UFDFN, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADA4075
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4075-2ACPZ-R7CT,-2735-ADA4075-2ACPZ-R7CT,ADA40752ACPZR7,ADA4075-2ACPZ-R7DKR,2156-ADA4075-2ACPZ-R7-505,ADA4075-2ACPZ-R7TR
Standard Package 3,000
Win Source Part Number 1321651-ADA4075-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4075-2ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4075-2ACPZ-R7 Overview

The ADA4075-2ACPZ-R7 from Analog Devices Inc. is a high-performance, dual-channel operational amplifier (op-amp) that delivers precision and low noise in a variety of applications. This op-amp is designed to offer a perfect balance between cost and performance, making it an ideal choice for applications requiring accurate signal conditioning without compromising on budget.

Key Features

  • Precision Performance: With its low offset voltage and low input bias current, the ADA4075-2ACPZ-R7 ensures high accuracy in measurement and signal processing tasks.
  • Low Noise: The device exhibits excellent low noise characteristics, which makes it suitable for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • Wide Supply Range: The op-amp operates over a wide supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Dual-Channel: As a dual op-amp, it provides two independent amplifiers in one package, saving space and reducing component count in dual-channel applications.
  • Robust Packaging: The ADA4075-2ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is known for its reliability and thermal performance, as well as for its space-saving footprint.

Applications

The ADA4075-2ACPZ-R7 is versatile and can be employed in a wide array of applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision filters
  • Audio processing
  • Data acquisition systems
  • Active filters
  • Buffer amplifiers

Product Specifications

Here are some of the technical specifications of the ADA4075-2ACPZ-R7:

  • Package: LFCSP (Lead Frame Chip Scale Package)
  • Number of Channels: 2
  • Temperature Range: Specified over the extended industrial temperature range (-40°C to +125°C)
  • Supply Voltage Range: Specified for both single and dual supply configurations

With its combination of features, the ADA4075-2ACPZ-R7 from Analog Devices Inc. is a solid choice for designers looking for a reliable, high-fidelity op-amp that can fit into compact spaces while delivering exceptional performance.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5500 $52.6500
7+ $14.4000 $100.8000
11+ $13.9500 $153.4500
15+ $13.5000 $202.5000
20+ $13.0500 $261.0000
26+ $11.7000 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess