EN
  • EN
  • DE

ADUM4120-1BRIZ

Part No ADUM4120-1BRIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DRVR 6SOIC / 2.3A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 6-SOIC-IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 42ns, 58ns
Pulse Width Distortion (Max) 16.5ns
Rise / Fall Time (Typ) 18ns, 18ns
Current - Peak Output 2.3A
Voltage - Output Supply 7.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC-IC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4120
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADUM4120-1BRIZ
Standard Package 100
Win Source Part Number 1320031-ADUM4120-1BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4120-1BRIZ CAD Model

Description

ADUM4120-1BRIZ: An Innovative Isolated Gate Driver from Analog Devices Inc.

The ADUM4120-1BRIZ is a cutting-edge isolated gate driver manufactured by Analog Devices Inc., designed for driving insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This component is a vital tool in a wide range of applications, including motor control, industrial inverters, and switching power supplies, where efficient and reliable gate control is paramount.

Key Features

  • Precision Isolation: The ADUM4120-1BRIZ utilizes Analog Devices Inc.'s proprietary iCoupler® technology to provide robust galvanic isolation between the input and output, with an isolation rating of up to 5kV RMS.
  • High-Speed Operation: With fast propagation delays and high CMTI (Common-Mode Transient Immunity), this gate driver ensures quick and accurate switching, minimizing transition losses and improving overall system efficiency.
  • Versatility: It is capable of operating with a wide range of supply voltages, from 4.5 V to 30 V, making it suitable for various gate driving scenarios.
  • Compact Package: Housed in a compact, 8-lead SOIC package, the ADUM4120-1BRIZ saves valuable board space while still offering excellent thermal performance and ease of layout.
  • Integrated Miller Clamp: An integrated Miller clamp feature on the low-side driver helps prevent unintended gate turn-on, which can be critical in high dv/dt environments.

Applications

The versatility and performance of the ADUM4120-1BRIZ make it an excellent choice for a variety of applications that require reliable isolation and efficient gate driving, such as:

  • Industrial Automation
  • Motor Drives
  • Power Inverters
  • Renewable Energy Systems
  • Power Supply Units

Reliability and Safety

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM4120-1BRIZ is no exception. It is designed to meet stringent safety requirements, providing the assurance needed for critical applications where failure is not an option.

In summary, the ADUM4120-1BRIZ isolated gate driver from Analog Devices Inc. offers a blend of high-performance features, compact design, and reliable operation, making it an ideal solution for engineers looking to optimize their high-power switching applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2909 $52.9090
24+ $4.3413 $104.1912
36+ $4.2056 $151.4016
50+ $4.0700 $203.5000
64+ $3.9343 $251.7952
86+ $3.5273 $303.3478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 516 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess