EN
  • EN
  • DE

2SC4738FV

Part No 2SC4738FV
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Audio Frequency General Purpose Amplifier Applications / Trans GP BJT NPN 50V 0.15A 150mW 3-Pin VESM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156704-2SC4738FV
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC4738FV
Introduction Date June 08, 2004
ECCN EAR99
Country of Origin Japan, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4738FV CAD Model

Description

Product Overview

The 2SC4738FV represents a cutting-edge NPN BJT designed with high-frequency operations in mind. This transistor is a staple in applications that require low power consumption and superb signal integrity, making it ideal for the latest consumer and industrial electronic products.

Key Features and Benefits

  • Low Power Consumption: Engineered to provide maximum efficiency at minimal power usage.
  • High Signal Integrity: Maintains signal accuracy with minimal distortion.
  • Compact Form Factor: Small size facilitates seamless integration into limited-space designs.
  • Wide Temperature Range: Performs reliably under various environmental conditions.

Applications

  • Wireless Communications: Implementation in signal amplification stages.
  • Home Appliances: Used in control boards and automated systems for consistent performance.
  • Computer Hardware: Ideal for motherboards needing efficient power regulation components.
  • Broadcast Systems: Essential in transmission equipment for steady signals.

Technical Specifications

The 2SC4738FV supports a collector-emitter voltage rating of 150V and a continuous collector current of 50mA. It boasts a transition frequency (fT) of about 200 MHz for high-frequency operations, paired with power dissipation set at a maximum of 400mW.

Conclusion

In the rapidly evolving electronics landscape, the 2SC4738FV stands out for its efficiency and reliability. It is perfectly suited for projects where power efficiency and sustained high performance are crucial factors, making it a reliable choice for various engineering challenges.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess