EN
  • EN
  • DE
  • IT

2SC5084-Y(TE85L)

Part No 2SC5084-Y(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 12V 0.08A 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156882-2SC5084-Y(TE85L)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5084Y
Introduction Date October 21, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5084-Y(TE85L) CAD Model

Description

Overview of the 2SC5084-Y(TE85L) Transistor

The 2SC5084-Y(TE85L) is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of electronic applications. This versatile component offers efficient switching capabilities, making it ideal for use in amplification and high-frequency devices. Despite its small size, it packs significant performance, offering excellent thermal and electrical characteristics.

Key Features and Benefits

  • High Current Gain: The transistor offers a significant current gain, enhancing its amplification capability, which is essential in various audio and RF applications.
  • Efficient Heat Dissipation: Engineered for superior thermal stability, this component ensures reliable performance across different operating conditions.
  • Compact Form Factor: Its small package size is ideal for applications where space is a constraint.
  • VCE (Collector-Emitter) Saturation Voltage: Low VCE saturation voltage ensures reduced power loss, providing efficient performance in energy-saving applications.

Applications and Projects

  • RF Amplifiers
  • Audio Amplification Systems
  • Signal Processing Units
  • Switching Circuits
  • General Purpose Amplification

Additional Details

Manufactured under stringent quality controls, the 2SC5084-Y(TE85L) ensures reliable operation in both hobbyist and professional projects. Though details on the manufacturer might be limited, the component's datasheet provides comprehensive electrical specifications and package information to assist in design considerations.

For those looking to incorporate this transistor into their projects, it is suggested to pay attention to its power handling limits and thermal management to extend its lifecycle and optimize performance.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Microsemi Corporation
TRANSISTOR
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 55V 211-11 / RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1083 $50.3595
990+ $0.1014 $100.3860
1,535+ $0.0979 $150.2765
2,205+ $0.0909 $200.4345
2,865+ $0.0874 $250.4010
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,960 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess