EN
  • EN
  • DE

2SC6125

Part No 2SC6125
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description High-Speed Switching Applications Power Amplifier Applications / Trans GP BJT NPN 20V 4A 4-Pin(3+Tab) PW-Mini
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157442-2SC6125
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC6125
Introduction Date September 24, 2009
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC6125 CAD Model

Description

Overview of 2SC6125

The 2SC6125 is a high-performance NPN bipolar junction transistor designed for a variety of applications requiring high-speed switching and amplification. Known for its reliability, the 2SC6125 can operate efficiently in multiple circuits, making it a versatile choice for engineers and hobbyists alike.

Features and Benefits

  • High Current Capacity: The 2SC6125 can handle significant current loads with ease, making it suitable for power amplification tasks.
  • Fast Switching Speed: Designed with a focus on rapid response, this transistor is perfect for high-speed switching applications.
  • Durable Construction: Built to last, offering outstanding performance even under stringent operating conditions.
  • Low Saturation Voltage: Ensures minimal power loss during operation, contributing to overall energy efficiency.

Applications/Projects

  • Power Amplifiers
  • Switching Regulators
  • Motor Drivers
  • Signal Amplification Circuits
  • LED Drivers

Additional Details

The 2SC6125 transistor is often utilized in applications that demand high durability and consistent performance. It is particularly useful in high-power audio amplification systems, where its characteristics help maintain sound quality with minimal distortion. In industrial settings, its robust nature makes it a reliable component for motor control and similar demanding uses.

Optimization in the semiconductor structure of the 2SC6125 allows for enhanced thermal management, mitigating risks of thermal runaway in high-current scenarios. This makes the component a preferred choice where long-term reliability is critical. Furthermore, the 2SC6125 is manufactured adhering to strict quality standards, ensuring uniform performance and peace of mind for designers.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess