EN
  • EN
  • DE

2SD2480

Part No 2SD2480
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037429-2SD2480
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD2480 CAD Model

Description

The 2SD2480 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications, offering a good balance of voltage, current, and speed characteristics. This transistor is commonly used in power supplies, motor control, and other applications requiring efficient switching capabilities.

Applications

  • Switching Power Supplies: Used in switching power supplies for efficient voltage regulation and power conversion.
  • Motor Drivers: Employed in motor driver circuits for controlling the speed and direction of DC motors.
  • DC-DC Converters: Integrated into DC-DC converters to efficiently convert voltage levels in various electronic devices.
  • Inverter Circuits: Used in inverter circuits to convert DC power to AC power for applications like uninterruptible power supplies (UPS).
  • General Purpose Switching: Suitable for general-purpose switching applications in electronic circuits.

Features

  • High Collector Current: Capable of handling a large collector current, making it suitable for medium-power applications.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power loss and improving efficiency.
  • Fast Switching Speed: Provides fast switching speed for efficient operation in various circuits.
  • High Breakdown Voltage: Features a high breakdown voltage for reliable performance under high voltage conditions.
  • Epitaxial Planar Structure: Fabricated using an epitaxial planar structure for improved performance and reliability.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching speed contribute to improved efficiency in switching power supplies and other applications.
  • Reliable Performance: High breakdown voltage ensures reliable operation under high voltage conditions.
  • Versatile Application: Suitable for a wide range of applications, including power supplies, motor control, and DC-DC conversion.
  • Reduced Power Dissipation: Low saturation voltage minimizes power dissipation, leading to cooler operation and longer component life.
  • Enhanced Circuit Performance: Fast switching speed enhances the performance of various circuits, improving overall system efficiency.

Specifications

The typical specifications for the 2SD2480 include a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 3A, and a power dissipation (PC) of 20W. It also has a current gain (hFE) typically between 100 and 320. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

The 2SD2480 is usually available in a TO-220 package, designed for easy mounting and heat dissipation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess