EN
  • EN
  • DE

74VHC595FT(BJ)

Part No 74VHC595FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description 74VHC Cmos Logic IC TSSOP20B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 8
Win Source Part Number 968511-74VHC595FT(BJ)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHC595FT(BJ) CAD Model

Description

The 74VHC595FT(BJ) is an 8-bit serial-in, serial or parallel-out shift register with output latches from Toshiba Semiconductor and Storage. This device belongs to the VHC (Very High-Speed CMOS) family, known for its high-speed operation and low power consumption. It is commonly used for expanding I/O capabilities in digital systems, such as driving LEDs, controlling relays, and interfacing with displays.

Applications

  • LED displays
  • Relay drivers
  • Digital control circuits
  • Serial-to-parallel data conversion

Features

  • Serial-to-Parallel Conversion: Converts serial data into parallel data
  • 8-Bit Storage Register: Stores 8 bits of data
  • 3-STATE Outputs: Allows for easy connection to buses
  • Output Latches: Provides stable outputs
  • High-Speed Operation: tpd = 4.2 ns (typ) at VCC = 5V
  • Low Power Consumption: ICC = 4 µA (max) at VCC = 5V

Benefits

  • I/O Expansion: Extends the number of available I/O ports.
  • Simplified Wiring: Reduces the number of wires required for data transfer.
  • Versatile Control: Can be used in a variety of digital control applications.
  • Stable Outputs: Output latches ensure stable data outputs.
  • High-Speed Performance: Fast switching speed enables high-speed operations.
  • Low Power Dissipation: Enhances energy efficiency.

Additional Details

The 74VHC595FT(BJ) contains an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks are provided for both the shift register (SH_CP) and the storage register (ST_CP). A serial output (Q7S) is provided for cascading devices. The outputs are controlled by the output enable (OE) input. When OE is LOW, the outputs are enabled; when OE is HIGH, the outputs are in a high-impedance state. The operating temperature range is typically -40°C to +85°C. The (BJ) at the end of the part number often indicates a specific tape and reel packaging option. This device is ideal for applications where a limited number of I/O pins need to control a larger number of devices and where high-speed performance and low power consumption are important considerations. The device is commonly available in a surface mount package (TSSOP or SOIC).

You May Also Be Interested in

Belden Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
TE Connectivity
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,650 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess